KYOCERA logo

KYOCERA TASKalfa 266ci Laser A4 9600 x 600 DPI 26 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132802
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 266ci Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA TASKalfa 266ci, Laser, Colour printing, 9600 x 600 DPI, Colour scanning, A4, Black

Long summary description KYOCERA TASKalfa 266ci Laser A4 9600 x 600 DPI 26 ppm:

KYOCERA TASKalfa 266ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.