KYOCERA logo

KYOCERA TASKalfa 2551ci Laser A3 600 x 600 DPI 25 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206068
Info modified on:
25 Nov 2020, 15:24:33
Short summary description KYOCERA TASKalfa 2551ci Laser A3 600 x 600 DPI 25 ppm:

KYOCERA TASKalfa 2551ci, Laser, Colour printing, 600 x 600 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 2551ci Laser A3 600 x 600 DPI 25 ppm:

KYOCERA TASKalfa 2551ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.