location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3500i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LL3NL0 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Mono copying Mono scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor PowerPC 750CL 600 MHz
  • - 82 kg
Long product name KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm :
The long product name of KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Taskalfa 3500i - 35 ppm, 600 x 600 Dpi, 1GB RAM, 160GB HDD, 6 Sec, IBM PowerPC 750CL (600 MHz), Gigabit Ethernet, 82kg
More>>>
KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm:
The official description of KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Kyocera TASKalfa 3500i takes flexibility and performance to new heights. Designed specifically with the customer in mind, the TASKalfa 3500i incorporates high productivity and flexible configurations with exceptional imaging and advanced finishing to easily handle both your day-to-day document needs as well as more complex projects with ease. Superior imaging technology enables you to create finished pieces with professional polish, while integrated business applications provide the added power and capabilities to help your business simplify its document workflow.

Kyocera's award-winning ultra-reliability and unique long-life technology ensure the superior performance and proven productivity your busy enterprise requires to keep it up and running at maximum efficiency. When it comes to document imaging innovation and quality you can count on, the TASKalfa 3500i delivers.

The TASKalfa 3500i Black and White MFP…document imaging innovation for your office.

Short summary description KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm:
This short summary of the KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 3500i, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Direct printing

Long summary description KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 3500i Laser A4 600 x 600 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 3500i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
23 s
Time to first page (black, normal)
6 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
5.6 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, FTP, USB
Image formats supported
JPG, TIF
Fax
Faxing *
No
Features
Maximum duty cycle *
175000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6
Input & output capacity
Total input capacity *
1150 sheets
Total output capacity *
1000 sheets
Paper input type
Paper tray
Maximum input capacity
7150 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Transparencies
Multi-purpose tray media types
Bond paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
45 - 300 g/m²
Paper handling
Duplex media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv6)
TCP/IP, IPX/SPX, AppleTalk, NetBEUI, IPv6, IPsec, SSL, WSD
Performance
Maximum internal memory
2048 MB
Internal storage capacity
160 GB
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CL
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
AC input voltage
100 - 120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
82 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
668 x 767 x 747 mm
Network ready
Yes
Compatible operating systems
Windows 7
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No