KYOCERA FS-2100D, Laser, 1200 x 2400 DPI, A4, 40 ppm, Duplex printing, Black, White
KYOCERA FS-2100D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150.000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, White