KYOCERA logo

KYOCERA Workgroup KM-1635 Digital copier 16 cpm A3 (297 x 420 mm)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103495
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KYOCERA Workgroup KM-1635 Digital copier 16 cpm A3 (297 x 420 mm):

KYOCERA Workgroup KM-1635, 16 cpm, 16 cpm, 25-400%, A3 (297 x 420 mm), A3, A4, A5, Ledger, Letter, Legal, Folio, 1.250 sheets

Long summary description KYOCERA Workgroup KM-1635 Digital copier 16 cpm A3 (297 x 420 mm):

KYOCERA Workgroup KM-1635. Maximum copy speed: 16 cpm, Copy speed (black, normal quality, A4): 16 cpm, Zoom capability: 25-400%. Maximum print size: A3 (297 x 420 mm), Media types supported: A3, A4, A5, Ledger, Letter, Legal, Folio. Maximum capacity: 1.250 sheets. Warm-up time: 20 s, Time to first page (black, normal): 5.9 s. Print technology: Laser

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.