Kurio logo

Kurio Smart Intel Atom® 32 GB 22.6 cm (8.9") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43418
Info modified on:
25 Jul 2023, 10:14:27
Short summary description Kurio Smart Intel Atom® 32 GB 22.6 cm (8.9") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Blue, White:

Kurio Smart, 22.6 cm (8.9"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Blue, White

Long summary description Kurio Smart Intel Atom® 32 GB 22.6 cm (8.9") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Blue, White:

Kurio Smart. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Windows 8.1. Product colour: Blue, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.