Kurio logo

Kurio Touch 4S 8 GB 10.1 cm (3.97") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105073
Info modified on:
25 Jul 2023, 10:13:24
Short summary description Kurio Touch 4S 8 GB 10.1 cm (3.97") 1 GB Wi-Fi 4 (802.11n) Android White:

Kurio Touch 4S, 10.1 cm (3.97"), 800 x 480 pixels, 8 GB, 1 GB, Android, White

Long summary description Kurio Touch 4S 8 GB 10.1 cm (3.97") 1 GB Wi-Fi 4 (802.11n) Android White:

Kurio Touch 4S. Display diagonal: 10.1 cm (3.97"), Display resolution: 800 x 480 pixels. Internal storage capacity: 8 GB. Internal memory: 1 GB. Rear camera resolution (numeric): 2.1 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.