Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23052826 data-sheets &
39746 brands
– register (free)
Electric Citrus Presses
Krups ZX 7000 electric citrus press 130 W Chrome
Krups ZX 7000 electric citrus press 130 W Chrome
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Krups ZX 7000
XML doc
Icecat LIVE: JS for Krups ZX 7000
Icecat Live DOC
JSON product data for Krups ZX 7000
JSON DOC
CSV product data for Krups ZX 7000
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Krups
Product name:
ZX 7000
Product code:
ZX 7000
Category:
Electric Citrus Presses
Icecat Product ID:
7559848
Data-sheet quality:
created/standardized by Icecat
Product views:
73403
Info modified on:
21 Oct 2022, 10:32:10
Krups ZX 7000 (Icecat)
Short summary description Krups ZX 7000 electric citrus press 130 W Chrome:
Krups ZX 7000, Chrome, 130 W, 6 kg
Long summary description Krups ZX 7000 electric citrus press 130 W Chrome:
Krups ZX 7000. Product colour: Chrome. Power: 130 W. Weight: 6 kg
More >>>
Report mistake
Embed the product datasheet into your content
XML product data for Krups ZX 7000
XML doc
Icecat LIVE: JS for Krups ZX 7000
Icecat Live DOC
JSON product data for Krups ZX 7000
JSON DOC
CSV product data for Krups ZX 7000
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE