Krups YY8135FD, Espresso machine, 1.6 L, Coffee beans, Built-in grinder, 1450 W, Black
Krups YY8135FD. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.6 L, Coffee input type: Coffee beans, Built-in grinder. Display type: LCD. Power: 1450 W. Product colour: Black