location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YY2733FD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY2733FD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342424089
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:29:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule
  • - 1 cups 19 bar
  • - Coffee making Espresso making
  • - 1260 W
  • - Silver
More>>>
Short summary description Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L:
This short summary of the Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups YY2733FD, Capsule coffee machine, 1 L, Coffee capsule, 1260 W, Silver

Long summary description Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L:
This is an auto-generated long summary of Krups YY2733FD coffee maker Fully-auto Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

Krups YY2733FD. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1260 W. Product colour: Silver

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Capacity in cups *
1 cups
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Hot water system *
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
No
Americano making
No
Ristretto making
No
Latte making
No
Latte Macchiato making
No
Mocha making
No
Lungo making
Yes
Caffe Crema making
No
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Built-in display *
No
Visible water level
Yes
Removable water tank
Yes
Product colour *
Silver
Removable drip tray
Yes
Power
Power *
1260 W
AC input frequency
50 - 60 Hz
Auto power off
Yes
Auto power off after (max)
9 min
Weight & dimensions
Width
130 mm
Depth
372 mm
Height
278 mm
Weight
3.4 kg
Packaging data
Package width
395 mm
Package depth
395 mm
Package height
402 mm
Package weight
8.53 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.1 m
Pallet gross weight
256 kg
Master (outer) cases per pallet
60 pc(s)
Brand Image Product code Product Stock Price from
Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
(show image)
XN2505 UMat XN2505