location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nespresso Inissia Fushia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY2289FD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342420357
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:33:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Manual Espresso machine 0.7 L
  • - Coffee beans
  • - 19 bar
  • - Coffee making Espresso making
  • - 1260 W
  • - Pink
More>>>
Short summary description Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L:
This short summary of the Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Nespresso Inissia Fushia, Espresso machine, 0.7 L, Coffee beans, 1260 W, Pink

Long summary description Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L:
This is an auto-generated long summary of Krups Nespresso Inissia Fushia Manual Espresso machine 0.7 L based on the first three specs of the first five spec groups.

Krups Nespresso Inissia Fushia. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 0.7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Pink

Performance
Coffee maker type *
Manual
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Number of spouts
1
Steam pipe
No
Keep warm function
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee beans
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
No
Americano making
Yes
Ristretto making
Yes
Latte Macchiato making
No
Mocha making
No
Lungo making
Yes
Caffe Crema making
No
Cooking functions & programs
Hot milk making
No
Tea making
No
Hot chocolate making
No
Chocolate milk making
No
Orzo making
No
Ergonomics
Built-in display *
No
Product colour *
Pink
Standby function
Yes
Backlight buttons
Yes
Indication light
Yes
Coffee filter
Yes
Power
Power *
1260 W
Weight & dimensions
Width
23 mm
Depth
12 mm
Height
32.1 mm
Weight
2.4 kg
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
(show image)
XN2505 UMat XN2505