Krups logo

Krups KT 4065 Drip coffee maker 1.25 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55657
Info modified on:
23 Nov 2023, 10:30:46
Short summary description Krups KT 4065 Drip coffee maker 1.25 L:

Krups KT 4065, Drip coffee maker, 1.25 L, Ground coffee, 1100 W, Black, Stainless steel

Long summary description Krups KT 4065 Drip coffee maker 1.25 L:

Krups KT 4065. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Coffee input type: Ground coffee, Capacity in cups: 10 cups. Display type: LCD. Power: 1100 W. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.