Krups Dolce Gusto Circolo KP5002, Capsule coffee machine, 1.3 L, Coffee capsule, 1500 W, Black, White
Krups Dolce Gusto Circolo KP5002. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 1.3 L, Coffee input type: Coffee capsule. Power: 1500 W. Product colour: Black, White