Krups Aroma Partner KM8328, Drip coffee maker, 1.25 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black
Krups Aroma Partner KM8328. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.25 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups, Built-in grinder. Power: 1000 W. Product colour: Black