Krups KJ 7000, 1.4 kg, 4.5 L, Single, Black, Stainless steel, Stand-alone, 7.2 kg
Krups KJ 7000. Fryer food capacity: 1.4 kg, Oil content: 4.5 L. Construction type: Single, Product colour: Black, Stainless steel, Appliance placement: Stand-alone. Weight: 7.2 kg, Product dimensions (WxHxD): 508 x 360 x 315 mm. Power consumption (typical): 2700 W