Krups logo

Krups KB 5031 blender 1.5 L Tabletop blender 850 W Black, Stainless steel, Transparent, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69745
Info modified on:
13 Nov 2024, 17:21:55
Short summary description Krups KB 5031 blender 1.5 L Tabletop blender 850 W Black, Stainless steel, Transparent, White:

Krups KB 5031, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 850 W, Black, Stainless steel, Transparent, White

Long summary description Krups KB 5031 blender 1.5 L Tabletop blender 850 W Black, Stainless steel, Transparent, White:

Krups KB 5031. Type: Tabletop blender, Product colour: Black, Stainless steel, Transparent, White. Bowl capacity: 1.5 L. Blending bowl material: Glass, Blade material: Stainless steel. Power: 850 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.