Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22979045 data-sheets &
39092 brands
– register (free)
Food Processors
Krups KA8027 food processor 1100 W 1.5 L
Krups KA8027 food processor 1100 W 1.5 L
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Krups KA802748
XML doc
Icecat LIVE: JS for Krups KA802748
Icecat Live DOC
JSON product data for Krups KA802748
JSON DOC
CSV product data for Krups KA802748
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Krups
Product name:
KA8027
Product code:
KA802748
Category:
Food Processors
Icecat Product ID:
5873223
Data-sheet quality:
created/standardized by Icecat
Product views:
87005
Info modified on:
04 Apr 2019, 12:03:53
Krups KA802748 (Icecat)
Short summary description Krups KA8027 food processor 1100 W 1.5 L:
Krups KA8027, 1.5 L, 1100 W
Long summary description Krups KA8027 food processor 1100 W 1.5 L:
Krups KA8027. Bowl capacity: 1.5 L. Power: 1100 W
More>>>
Report mistake
Embed the product datasheet into your content
XML product data for Krups KA802748
XML doc
Icecat LIVE: JS for Krups KA802748
Icecat Live DOC
JSON product data for Krups KA802748
JSON DOC
CSV product data for Krups KA802748
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE