Krups logo

Krups HP 5031 food processor 1550 W 4.5 L Grey, Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139610
Info modified on:
19 Apr 2025, 19:22:31
Short summary description Krups HP 5031 food processor 1550 W 4.5 L Grey, Stainless steel, White:

Krups HP 5031, 4.5 L, Grey, Stainless steel, White, Chop, Cutting, Grind, Knead, Stirring, Stainless steel, 1550 W, 0.24 W

Long summary description Krups HP 5031 food processor 1550 W 4.5 L Grey, Stainless steel, White:

Krups HP 5031. Bowl capacity: 4.5 L, Product colour: Grey, Stainless steel, White, Mixer functions: Chop, Cutting, Grind, Knead, Stirring. Bowl material: Stainless steel. Power: 1550 W, Power consumption (standby): 0.24 W. Width: 323 mm, Depth: 377 mm, Height: 333 mm. Package width: 356 mm, Package depth: 399 mm, Package height: 410 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.