Krups logo

Krups G VX2 42 100 W Black, Chrome

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255395
Info modified on:
05 Sept 2024, 12:09:13
Short summary description Krups G VX2 42 100 W Black, Chrome:

Krups G VX2 42, 200 g, Black, Chrome, Stainless steel, 100 W, 1.84 kg, 200 mm

Long summary description Krups G VX2 42 100 W Black, Chrome:

Krups G VX2 42. Coffee beans capacity: 200 g, Product colour: Black, Chrome, Material: Stainless steel. Power: 100 W. Weight: 1.84 kg, Width: 200 mm, Depth: 160 mm. Master (outer) cases per pallet: 168 pc(s), Products per shipping (inner) case: 4 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.