Krups ProAroma Plus, Drip coffee maker, 1.25 L, Coffee beans, 1100 W, Black
Krups ProAroma Plus. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Coffee input type: Coffee beans, Capacity in cups: 10 cups. Power: 1100 W. Product colour: Black