Krups logo

Krups F577 Blender 1.5 L Tabletop blender Black, Chrome

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150459
Info modified on:
04 Apr 2019, 05:12:44
Short summary description Krups F577 Blender 1.5 L Tabletop blender Black, Chrome:

Krups F577 Blender, Tabletop blender, 1.5 L, Pulse function, Ice crushing, Black, Chrome

Long summary description Krups F577 Blender 1.5 L Tabletop blender Black, Chrome:

Krups F577 Blender. Type: Tabletop blender, Product colour: Black, Chrome. Bowl capacity: 1.5 L. Blending bowl material: Glass. Power consumption (typical): 400 W. Weight: 5.1 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.