Krups logo

Krups EA826E30 Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80409
Info modified on:
13 Nov 2024, 21:52:12
Short summary description Krups EA826E30 Fully-auto Espresso machine 1.8 L:

Krups EA826E30, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1450 W, Black, Stainless steel

Long summary description Krups EA826E30 Fully-auto Espresso machine 1.8 L:

Krups EA826E30. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1450 W. Product colour: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.