Krups Essential EA810870, Espresso machine, 1.7 L, Coffee beans, Built-in grinder, 1450 W, Black
Krups Essential EA810870. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1.7 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Built-in grinder. Power: 1450 W. Product colour: Black