Krups logo

Krups EA 9000 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107917
Info modified on:
23 Nov 2023, 10:32:00
Short summary description Krups EA 9000 coffee maker Fully-auto Espresso machine 1.7 L:

Krups EA 9000, Espresso machine, 1.7 L, Ground coffee, Built-in grinder, 1450 W, Black, Stainless steel

Long summary description Krups EA 9000 coffee maker Fully-auto Espresso machine 1.7 L:

Krups EA 9000. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.7 L, Coffee input type: Ground coffee, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD. Power: 1450 W. Product colour: Black, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.