Konica Minolta logo

Konica Minolta DIMAGE X50 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22448
Info modified on:
01 Jun 2018, 21:04:03
Long product name Konica Minolta DIMAGE X50 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:

DIMAGE X50 Digital Foto 5.0

Short summary description Konica Minolta DIMAGE X50 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:

Konica Minolta DIMAGE X50, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 12x, Silver

Long summary description Konica Minolta DIMAGE X50 1/2.5" 5 MP CCD 2560 x 1920 pixels Silver:

Konica Minolta DIMAGE X50. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 12x, Digital zoom: 4.3x, Focal length range: 6.1 - 17.1 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 125 g. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.