location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Scene It? Twilight PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scene It? Twilight
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27073209
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Scene It? Twilight PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Game genre: Cleverness
  • - Developer: Screenlife
  • - ESRB rating: T (Teen)
Long product name Konami Scene It? Twilight PC :
The long product name of Konami Scene It? Twilight PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scene It? Twilight, PC, Cleverness
More>>>
Short summary description Konami Scene It? Twilight PC:
This short summary of the Konami Scene It? Twilight PC data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Scene It? Twilight, PC, T (Teen)

Long summary description Konami Scene It? Twilight PC:
This is an auto-generated long summary of Konami Scene It? Twilight PC based on the first three specs of the first five spec groups.

Konami Scene It? Twilight. Platform: PC, ESRB rating: T (Teen), Developer: Screenlife

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:10:04
Uk has collected 6 expert reviews for Konami Scene It? Twilight PC and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-29 01:10:04
Vampires have once again come into popularity, thanks to Twilight, a romantic vampire series that revolves around 100-year old vampire Edward Cullen and his human lover, Bella Swan. The series is definitely targeted at the female market and for tweens...
60%
hookedgamers.com
Updated:
2012-01-29 01:10:04
First off, let me just say that I am not fan of Twilight or the Twilight series. I have watched the first movie in the series and fell asleep halfway through. And just thinking about the movie now as I write (that should be type – Ed) has me yawning at...
Good Fans will love the video clips and movie photos...
Bad Games are way too short, especially for a retail product...
55%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)