Kodak logo

Kodak EasyShare M580 Compact camera 14 MP CCD Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32857
Info modified on:
22 Sept 2023, 13:01:25
Warranty:
One year.
Long product name Kodak EasyShare M580 Compact camera 14 MP CCD Silver:

EasyShare M580 - 14 MP, 8X optical, 7.6 cm (3.0 in.), Face Recognition, Silver

Short summary description Kodak EasyShare M580 Compact camera 14 MP CCD Silver:

Kodak EasyShare M580, 14 MP, CCD, 8x, HD, Silver

Long summary description Kodak EasyShare M580 Compact camera 14 MP CCD Silver:

Kodak EasyShare M580. Camera type: Compact camera, Megapixel (approx.): 14 MP, Sensor type: CCD. Optical zoom: 8x, Digital zoom: 5x, Focal length range: 28 - 224 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 19.6 MB. Product colour: Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.