Kodak logo

Kodak EASYSHARE CX7430 Zoom Digital Camera 4.23 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38411
Info modified on:
07 Mar 2024, 15:34:52
Long product name Kodak EASYSHARE CX7430 Zoom Digital Camera 4.23 MP CCD Silver:

KODAK EASYSHARE CX7430 Zoom Digital Camera

Short summary description Kodak EASYSHARE CX7430 Zoom Digital Camera 4.23 MP CCD Silver:

Kodak EASYSHARE CX7430 Zoom Digital Camera, 4.23 MP, CCD, 3x, 178 g, Silver

Long summary description Kodak EASYSHARE CX7430 Zoom Digital Camera 4.23 MP CCD Silver:

Kodak EASYSHARE CX7430 Zoom Digital Camera. Megapixel (approx.): 4.23 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.6 - 16.8 mm. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 178 g. Product colour: Silver

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.