location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office 6150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1382126
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 32 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 8.47 kg
Warranty: 1 Year
Long product name Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi :
The long product name of Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, Fax, Inkjet, A4, 32 ppm, 802.11b/g/n, Ethernet, USB 2.0, 2.4" LCD, 8471.1 g, Black
More>>>
Short summary description Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi:
This short summary of the Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak ESP Office 6150, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Kodak ESP Office 6150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 10:05:15
Uk has collected 11 expert reviews for Kodak ESP Office 6150 Inkjet A4 1200 x 1200 DPI 32 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-07 10:04:58
Kodak has made a lot of noise about its entry into the all-in-one printer market, with most of that fanfare related to the price of the inks. It’s true that the cost of replacement inks for this multifunction device is much lower than any of the other...
Good Cheap to buy and run; pretty fast print times; good selection of features for the price...
Bad Average print quality; drab design...
60%
gadgetspeak.com
Updated:
2011-08-07 10:05:00
Most people say if it has fax it’s a multi function unit, why then do Kodak call this an All In One? That I cannot answer but I can be more helpful by telling you about the abilities of this ESP Office 6150 unit from Kodak...
76%
pocket-lint.com
Updated:
2011-08-07 10:05:10
Kodak has been making multi-function devices for a few years now and though its entry into the market was met with some fanfare they've yet to set the industry alight. The latest model from them is aimed more at the small to medium office. The ESP Off...
Good Good range of features, fast, cheap ink...
Bad Poor print performance, average build quality...
Bottom line The Kodak packs a lot of features in and offers cheap inks, but overall performance is sub-par Key specsEthernet, Wi-Fi...
50%
expertreviews.co.uk
Updated:
2011-08-07 10:05:11
The Kodak ESP Office 6150 is a multi-function printer with print, copy, scan and fax capabilities, which has been designed squarely for the small or home office. It also features built-in wifi and Ethernet connections, as well as the standard USB optio...
60%
alphr.com
Updated:
2011-08-07 10:05:13
Forget Kodak's curvy home ESP devices; the demands of work mean the new Office 6150 shares the same boxy, ADF-clad design as most other office all-in-ones, albeit with a bit of gloss in places. An automatic duplex unit squats at the rear of the machine...
Bottom line For this price we'd expect far better quality than this uninspiring all-in-one can produce...
50%
trustedreviews.com
Updated:
2011-08-07 10:05:15
Kodak now has a range of all-in-ones, all of which use the same print engine and cartridges. The latest, the ESP Office 6150, is intended for the SOHO (small office, home office) market and includes features like an Automatic Document Feeder (ADF) and a d...
70%
howtospendit.ft.com
Updated:
2014-01-03 14:42:37
I've discussed Kodak's iconoclastic view on ink prices here before — the bottom line is that they are substantially cheaper than the big brands. No one, however well-off, can be thrilled when they find themselves paying the best part of £100 for ink. So w...
0%
about.com
Updated:
2011-08-07 10:04:55
The Bottom LineFor $250, the Kodak ESP Office 6150 leaves something to be desired--namely, speed. It's downright pokey at normal quality, and while things speed up in draft mode, the end results are less than exciting. Photos look decent but not fantas...
Good Wireless networking, Lowcost ink refills, Duplex printing built in...
Bad Slow printing at normal quality, No info on smartphone printing, Unexceptional photo printing...
Bottom line For $250, the Kodak ESP Office 6150 leaves something to be desired--namely, speed. It's downright pokey at normal quality, and while things speed up in draft mode, the end results are less than exciting. Photos look decent but not fantastic, and while...
50%
whatdigitalcamera.com
Updated:
2011-08-07 10:05:02
The Kodak ESP Office 6150 is a small business printer with multiple connectivity possibilities, from wireless networking to operating as a fax machine. There's also a built in scanner for archiving prints or copying documents as well as the opportunity...
Good Plenty of connectivity options, cheap cartridges...
Bad Very expensive, mediocre print quality...
82%
printercomparison.com
Updated:
2011-08-07 10:05:04
Kodak released its first office centric all-in-one inkjet, the ESP Office 6150, this year at CES. The latest addition to the popular ESP line features four devices (print, scan, copy, fax) as well as a 2.4-inch LCD, automatic duplexing, built-in netwo...
Bottom line The Kodak ESP Office 6150 could be a good printer for a small workgroup that wants high quality color prints and has low volume print needs. It offers low cost ink, quality color photos and text documents, low energy consumption, and popular business...
70%