Kodak Alaris Ngenuity 9125DC Scanner, 318 x 1016 mm, 600 x 600 DPI, 100 ppm, 100 ppm, 200 ipm, 200 ipm
Kodak Alaris Ngenuity 9125DC Scanner. Maximum scan size: 318 x 1016 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 100 ppm. Scanner type: ADF scanner, Product colour: White. Sensor type: CCD, Daily duty cycle (max): 125000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 700 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Media thickness (min): 0.038 mm