Kodak Alaris logo

Kodak Alaris Picture Saver PS810 Sheet-fed scanner

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kodak Alaris Picture Saver PS810 Sheet-fed scanner:

Kodak Alaris Picture Saver PS810, 215 x 863 mm, Sheet-fed scanner, CCD, BMP, PDF, RTF, TIFF, 300 sheets, USB 2.0

Long summary description Kodak Alaris Picture Saver PS810 Sheet-fed scanner:

Kodak Alaris Picture Saver PS810. Maximum scan size: 215 x 863 mm. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan file formats: BMP, PDF, RTF, TIFF. Standard input capacity: 300 sheets. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.