Kodak Alaris SCANMATE i920, 600 x 600 mm, 600 x 600 DPI, 20 ppm, 15 ppm, Sheet-fed scanner, Black, Grey
Kodak Alaris SCANMATE i920. Maximum scan size: 600 x 600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 20 ppm. Scanner type: Sheet-fed scanner, Product colour: Black, Grey. Daily duty cycle (max): 500 pages, Scan file formats: BMP, JPG, PDF, RTF, TIFF, Scan to: File, Image. Standard input capacity: 20 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A4, A5