Kodak ScanMate i940, 216 x 1524 mm, 600 x 600 DPI, 20 ppm, 15 ppm, 40 ipm, 30 ipm
Kodak ScanMate i940. Maximum scan size: 216 x 1524 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 20 ppm. Scanner type: ADF scanner, Product colour: Black, Grey. Sensor type: CIS, Daily duty cycle (max): 1000 pages, Scan file formats: BMP, JPG, PDF, RTF, TIFF. Auto document feeder (ADF) input capacity: 20 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, Auto Document Feeder (ADF) media weight: 30 - 398 g/m²