Kodak Alaris logo

Kodak Scan Station 710 ADF scanner 600 x 600 DPI A4 Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194352
Info modified on:
14 Mar 2024, 19:18:03
Short summary description Kodak Scan Station 710 ADF scanner 600 x 600 DPI A4 Black:

Kodak Scan Station 710, 215 x 863 mm, 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 70 ppm

Long summary description Kodak Scan Station 710 ADF scanner 600 x 600 DPI A4 Black:

Kodak Scan Station 710. Maximum scan size: 215 x 863 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: ADF scanner, Product colour: Black, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 6000 pages, Light source: LED. Auto document feeder (ADF) input capacity: 75 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.