Kodak Alaris logo

Kodak Alaris i30 Sheet-fed scanner

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104093
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kodak Alaris i30 Sheet-fed scanner:

Kodak Alaris i30, 215 x 863 mm, 48 bit, 2.4 sec/page, Sheet-fed scanner, CCD, TWAIN

Long summary description Kodak Alaris i30 Sheet-fed scanner:

Kodak Alaris i30. Maximum scan size: 215 x 863 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 2.4 sec/page. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan drivers: TWAIN. Standard interfaces: USB 2.0. Power consumption (typical): 30 W, Power consumption (standby): 12 W

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.