location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanMate i1180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1840420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771840426 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 215 x 355.6 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 21 W
  • - Scanning noise level: 50 dB
Long product name Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black :
The long product name of Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 dpi, Dual LED, CIS, 40 ppm, 34-413 g/m2, Black
More>>>
Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black:
The official description of Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent. Connected. Business-Friendly.
Designed for the way you work today.

KODAK SCANMATE i1180 Scanners process transactions at the speed of business.
The transformation of information capture continues. Businesses must deal with more diverse sources of information than ever before. And yet paper remains an important input source. Companies are focused on generating efficiencies where the value of information capture from paper is greatest – in business transactions.

At the same time, document capture must stay in sync with current technologies to help businesses remain efficient. Organizations are turning to web-based architectures to speed the adoption of new business applications and minimize support costs. The SCANMATE i1180 Scanner is designed to keep up with these changing technology environments.

The SCANMATE i1180 Scanner extends the concept of an intelligent device by embedding Perfect Page image enhancement technology into the device to reduce processing demands on the user’s PC, making the i1180 a PC-friendly offering.

Plus, the SCANMATE i1180 Scanner is a fully licensed device for the EMC® CAPTIVA® Cloud Toolkit, making it easy and cost effective for customers or developers using this software development kit (SDK) to write and enable browser-based capture applications.

Scan documents and capture information, extract data, and handle documents once. Benefit from an intuitive, icon-based color interface. Take advantage of associated cost savings. And that's just the beginning.

Small, quiet, quick, and intelligently designed, the SCANMATE i1180 Scanner accelerates your processes with seamless technology so you can focus on your business.
The Intelligent Imaging Engine
- On-board, advanced image processing – now with barcode reading capabilities –and Web-connect ready for browser-based applications
- Reduced PC processing/speed requirements – no need for a high-end computer
- EMC® CAPTIVA® Cloud Toolkit license enables scanning from browser-based applications within virtual environments. The EMC® CAPTIVA® Cloud Toolkit offers great benefits:

- Easy to deploy and maintain as there is no need to download application components to enable browser based scanning
- Great compatibility by leveraging industry standard web services to ensure every web browser and web development environment will work
- Makes scanning as easy as printing by giving the developer full programmatic control over every aspect of the scanning process

Accelerate Scanning to Accelerate Business
- Intelligent Document Protection "hears" potential jams or misfeeds to stop scanning and protect valuable documents
- Kodak Alaris' Perfect Page technology includes state of the art enhancement functions that improve the image quality of scanned documents
- Quickly send data to the right places and people, including the Cloud or Web via easy, icon-based color interface and one button Smart Touch functionality
- Reads barcode values and delivers data to applications
- Instantly view number of documents scanned, paper-ready status, and apply custom text or icons via display screen
- Convenient card holder keeps materials organized
- Comes with productive KODAK Capture Pro Software Limited Edition and Capture Pro Trial Edition
- Ultra-compact with whisper-quiet operation – perfect for desktops and offices in WINDOWS and LINUX environments
- Always ready for fast, jam-free document scanning, including cards
- TWAIN, ISIS and LINUX driver compatibility

KODAK Info Input Solution
A complement to the SCANMATE i1180 Scanner, Info Input is a thin client capture solution that can scan enable your Line of Business (LOB) application and reduce your infrastructure support costs.
Smart Touch

With the included Smart Touch functionality, you can create and configure scanning tasks that can be used at the touch of a button. Simply place documents in the scanner, select the document or job type from the control panel and Smart Touch does the rest.

New Smart Touch features in the SCANMATE i1180 include:
- Associate color icons or pictures with profiles to help select scan options quickly
- Read barcodes to name files or separate documents
- Save scanned files as PDFA documents – or as .docx and .xlsx for use with MICROSOFT WORD and EXCEL programs
- Easier method of naming profiles and shortcuts

KODAK Asset Management Software
System administrators can manage and maintain select KODAK Scanners on their network through one easy-to-use solution. Optional KODAK Asset Management Software, featuring a thin client dashboard, optimizes time, budgets, resources, and efficiency. You'll know more about every scanner and be able to do more across your network.
Productivity. Assured.

Only Kodak Alaris offers essential services to ensure the optimal operation of your scanning solution at time of installation and beyond. The three year worry-free warranty (US and Canada) puts Kodak Alaris knowledge to work for you helping your KODAK SCANMATE 1180 Scanner to satisfy your evolving business process needs for years to come.

Short summary description Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black:
This short summary of the Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris ScanMate i1180, 215 x 355.6 mm, 600 x 600 DPI, 40 ppm, 40 ppm, ADF scanner, Black

Long summary description Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Kodak Alaris ScanMate i1180. Maximum scan size: 215 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 40 ppm. Scanner type: ADF scanner, Product colour: Black, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 5000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Scanning
Maximum scan size *
215 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (colour, A4)
40 ppm
Design
Scanner type *
ADF scanner
Product colour *
Black
Display
LCD
Performance
Sensor type *
CMOS CIS
Light source
White LED (2x)
Scan file formats
BMP, JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
5000 pages
Scan to
File
Button functions
down, Forward, Off, Up
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
34 - 413 g/m²
Minimum scan area (ADF)
63.5 x 65 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
21 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
14 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
2048 MB
Minimum processor
Intel Core 2 Duo 1 GHz
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Ubuntu 11.04
Server operating systems supported
Windows Server 2008, Windows Server 2012
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Certificates
Certification
AS / NZS CISPR 22; CAN / CSA - C22.2 No. 60950-1-07 + A1; Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B); China GB4943.1; GB9254; EN55022; EN55024; EN 60950-1; IEC60950-1; CNS 13438 Taiwan; CNS 14336-1; UL 60950-1; 47 CFR Part 15 (FCC Class B); Argentina marks S
Weight & dimensions
Width
330 mm
Depth
162 mm
Height
246 mm
Weight
3.2 kg
Packaging content
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:11:55
Uk has collected 1 expert review for Kodak Alaris ScanMate i1180 ADF scanner 600 x 600 DPI A4 Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 21:11:55
The Kodak ScanMate i1180 ($1,095) is a little different from most desktop document scanners, whether from Kodak Alaris or elsewhere. Most models come with application programs. However, many offices already have the programs they need, often as vertical m...
Good Duplexes. 50-sheet automatic document feeder. LCD shows profile names for one button scanning. Meets its rated simplex and duplex scan speeds.
Bad Limited to only nine predefined scan definitions. Comes without application programs...
Bottom line Targeted at high-traffic businesses like medical offices, Kodak's ScanMate i1180 makes it easy to scan from its front panel at a fairly fast clip...
70%