Kodak Alaris logo

Kodak Alaris i2800 Sheet-fed scanner 600 x 600 DPI A4 Black

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86434
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Kodak Alaris i2800 Sheet-fed scanner 600 x 600 DPI A4 Black:

Kodak Alaris i2800, 1200 x 1200 mm, 600 x 600 DPI, 48 bit, 24 bit, 70 ppm, 60 ppm

Long summary description Kodak Alaris i2800 Sheet-fed scanner 600 x 600 DPI A4 Black:

Kodak Alaris i2800. Maximum scan size: 1200 x 1200 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 6000 pages, Light source: RGB LED. Standard input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A4, A5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.