location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris 34” Document Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34” Document Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1498476 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771498474 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2023 13:33:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris 34” Document Extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Document pad
  • - Brand compatibility: Kodak
  • - Stainless steel
  • - 1 pc(s)
Long product name Kodak Alaris 34” Document Extender :
The long product name of Kodak Alaris 34” Document Extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kodak 34" Document Extender for i4000/i5000/i700/i600/i1800 Scanner Series
More>>>
Kodak Alaris 34” Document Extender:
The official description of Kodak Alaris 34” Document Extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1 per package

Short summary description Kodak Alaris 34” Document Extender:
This short summary of the Kodak Alaris 34” Document Extender data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris 34” Document Extender, Document pad, Kodak, i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850,..., Stainless steel, 1 pc(s)

Long summary description Kodak Alaris 34” Document Extender:
This is an auto-generated long summary of Kodak Alaris 34” Document Extender based on the first three specs of the first five spec groups.

Kodak Alaris 34” Document Extender. Type: Document pad, Brand compatibility: Kodak, Compatibility: i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850,.... Quantity per pack: 1 pc(s)

Features
Type *
Document pad
Brand compatibility *
Kodak
Features
Compatibility *
i1800, i1840, i1860, i4000, i4200, i4250, i4600, i4650, i4850, i5000, i5200, i5600, i5800, i5850, i600, i700
Product colour
Stainless steel
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)