Long product name Knog Blinder ROAD R70 Rear lighting LED 70 lm
:
LED, 70 lm, 1000 m, IP68, LiPo, 27 x 76 x 52mm, 52 g
The short editorial description of Knog Blinder ROAD R70 Rear lighting LED 70 lm
LED, 70 lm, 1000 m, IP68, LiPo, 27 x 76 x 52mm, 52 g
More>>>
Short summary description Knog Blinder ROAD R70 Rear lighting LED 70 lm:
This short summary of the Knog Blinder ROAD R70 Rear lighting LED 70 lm data-sheet is auto-generated and uses the product title and the first six key specs.
Knog Blinder ROAD R70, Rear lighting, Black, Polycarbonate, Silicone, IP68, LED
Long summary description Knog Blinder ROAD R70 Rear lighting LED 70 lm:
This is an auto-generated long summary of Knog Blinder ROAD R70 Rear lighting LED 70 lm based on the first three specs of the first five spec groups.
Knog Blinder ROAD R70. Type: Rear lighting, Product colour: Black, Housing material: Polycarbonate. Bulb type: LED, Light colour: Red, Luminous flux: 70 lm. Power source type: Battery. Battery technology: Lithium Polymer (LiPo). Width: 27 mm, Depth: 52 mm, Height: 76 mm