KitchenAid logo

KitchenAid KRVF 6035 L wine cooler Compressor wine cooler Built-in Metallic 30 bottle(s)

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51738
Info modified on:
21 Oct 2022, 10:14:32
Short summary description KitchenAid KRVF 6035 L wine cooler Compressor wine cooler Built-in Metallic 30 bottle(s):

KitchenAid KRVF 6035 L, Compressor wine cooler, Built-in, 30 bottle(s), 260 W, Interior light, Metallic

Long summary description KitchenAid KRVF 6035 L wine cooler Compressor wine cooler Built-in Metallic 30 bottle(s):

KitchenAid KRVF 6035 L. Appliance placement: Built-in, Housing colour: Metallic, Number of shelves: 9 shelves. Bottles capacity: 30 bottle(s), Product type: Compressor wine cooler, Climate class: SN-T. Annual energy consumption: 285 kWh, Energy efficiency class (old): A+, Connected load: 260 W. Width: 587 mm, Depth: 658 mm, Height: 2050 mm. Package width: 800 mm, Package depth: 650 mm, Package height: 2230 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.