KitchenAid logo

KitchenAid Professional 600 Stand mixer 575 W Red

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75209
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KitchenAid Professional 600 Stand mixer 575 W Red:

KitchenAid Professional 600, Stand mixer, Red, Mixing, Puree, Stirring, 5.7 L, Stainless steel, Metal

Long summary description KitchenAid Professional 600 Stand mixer 575 W Red:

KitchenAid Professional 600. Type: Stand mixer, Product colour: Red, Mixer functions: Mixing, Puree, Stirring. Housing material: Stainless steel, Blade material: Metal, Material jar(s): Stainless steel. Power: 575 W, AC input voltage: 120 V, AC input frequency: 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.