KitchenAid KKFSS12BO, Knife/cutlery block set, Stainless steel, Stainless steel, Stainless steel, Wood, Stainless steel
KitchenAid KKFSS12BO. Product type: Knife/cutlery block set, Blade material: Stainless steel, Handle material: Stainless steel. Weight: 3.63 kg. Number of products included: 12 pc(s)