KitchenAid KCMS1655BSS, Countertop, Combination microwave, 45.3 L, 1200 W, Built-in display, Rotary
KitchenAid KCMS1655BSS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 45.3 L, Microwave power: 1200 W, Built-in display, Control type: Rotary, Product colour: White