KitchenAid logo

KitchenAid 5KSB5075 1.75 L Tabletop blender White

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82081
Info modified on:
13 May 2025, 13:10:59
Short summary description KitchenAid 5KSB5075 1.75 L Tabletop blender White:

KitchenAid 5KSB5075, Tabletop blender, 1.75 L, Pulse function, White

Long summary description KitchenAid 5KSB5075 1.75 L Tabletop blender White:

KitchenAid 5KSB5075. Type: Tabletop blender, Product colour: White. Bowl capacity: 1.75 L, Rotational speed (max): 20000 RPM. Width: 190 mm, Depth: 330 mm, Height: 410 mm. Package width: 410 mm, Package depth: 255 mm, Package height: 490 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.