KitchenAid logo

KitchenAid 5K45SSEWH Stand mixer 275 W Metallic, White

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
302233
Info modified on:
07 May 2025, 09:38:40
Short summary description KitchenAid 5K45SSEWH Stand mixer 275 W Metallic, White:

KitchenAid 5K45SSEWH, Stand mixer, Metallic, White, Beat, Knead, Mixing, Stirring, 1.15 m, 4.3 L, 220 RPM

Long summary description KitchenAid 5K45SSEWH Stand mixer 275 W Metallic, White:

KitchenAid 5K45SSEWH. Type: Stand mixer, Product colour: Metallic, White, Mixer functions: Beat, Knead, Mixing, Stirring. Housing material: Zinc, Bowl material: Stainless steel, Material: Metal. Power: 275 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 358 mm, Depth: 221 mm, Height: 353 mm. Package width: 406 mm, Package depth: 273 mm, Package height: 413 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.