KitchenAid logo

KitchenAid KCBCS 20600 Freestanding 300 L White

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70630
Info modified on:
27 May 2024, 12:37:33
Short summary description KitchenAid KCBCS 20600 Freestanding 300 L White:

KitchenAid KCBCS 20600, 300 L, No Frost (fridge), SN-T, 38 dB, 6 kg/24h, White

Long summary description KitchenAid KCBCS 20600 Freestanding 300 L White:

KitchenAid KCBCS 20600. Total net capacity: 300 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 237 L, No Frost (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 63 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 314 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.