KitchenAid logo

KitchenAid KDSDM 82130 Fully built-in 13 place settings

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80418
Info modified on:
27 May 2024, 12:07:05
Short summary description KitchenAid KDSDM 82130 Fully built-in 13 place settings:

KitchenAid KDSDM 82130, Fully built-in, Stainless steel, Touch, 13 place settings, 44 dB, Eco, Pre-wash, Quick, Night, Normal

Long summary description KitchenAid KDSDM 82130 Fully built-in 13 place settings:

KitchenAid KDSDM 82130. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Touch. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Eco, Pre-wash, Quick, Night, Normal. Water consumption per cycle: 10 L, AC input voltage: 220 - 230 V, AC input frequency: 50 Hz. Height: 820 mm, Weight: 41 kg, Installation compartment width: 60 cm. Package width: 640 mm, Package depth: 597 mm, Package height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.