KitchenAid logo

KitchenAid 5KSM95PSECU food processor 275 W 4.3 L Silver

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93034
Info modified on:
18 Apr 2024, 15:04:47
Short summary description KitchenAid 5KSM95PSECU food processor 275 W 4.3 L Silver:

KitchenAid 5KSM95PSECU, 4.3 L, Silver, Lever, 220 RPM, Beat, Mixing, 1.143 m

Long summary description KitchenAid 5KSM95PSECU food processor 275 W 4.3 L Silver:

KitchenAid 5KSM95PSECU. Bowl capacity: 4.3 L, Product colour: Silver, Control type: Lever. Bowl material: Stainless steel, Housing material: Cast iron, Zinc. Power: 275 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 358 mm, Depth: 221 mm, Height: 353 mm. Package width: 414 mm, Package depth: 279 mm, Package height: 419 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.