KitchenAid logo

KitchenAid 5KPM5 EER food processor 315 W 4.8 L Red

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89399
Info modified on:
18 Apr 2024, 15:04:10
Short summary description KitchenAid 5KPM5 EER food processor 315 W 4.8 L Red:

KitchenAid 5KPM5 EER, 4.8 L, Red, 220 RPM, Metal, 315 W, 220 - 240 V

Long summary description KitchenAid 5KPM5 EER food processor 315 W 4.8 L Red:

KitchenAid 5KPM5 EER. Bowl capacity: 4.8 L, Product colour: Red, Rotational speed: 220 RPM. Housing material: Metal. Power: 315 W, AC input voltage: 220 - 240 V. Width: 264 mm, Depth: 338 mm, Height: 411 mm. Package weight: 13.4 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.