KitchenAid logo

KitchenAid 5KHB2571 1 L Immersion blender 180 W Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91396
Info modified on:
07 May 2025, 14:39:50
Short summary description KitchenAid 5KHB2571 1 L Immersion blender 180 W Stainless steel:

KitchenAid 5KHB2571, Immersion blender, 1 L, Ice crushing, 1.5 m, 180 W, Stainless steel

Long summary description KitchenAid 5KHB2571 1 L Immersion blender 180 W Stainless steel:

KitchenAid 5KHB2571. Type: Immersion blender, Product colour: Stainless steel, Cord length: 1.5 m. Bowl capacity: 1 L, Rotational speed (min): 610 RPM, Rotational speed (max): 11000 RPM. Housing material: Metal, Stainless steel, Blade material: Stainless steel. Power: 180 W, Power source: AC, AC input voltage: 220 - 240 V. Width: 65 mm, Depth: 65 mm, Height: 397 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.